Norbar Torque Tools, Inc. SMART Rotary Transducer 50718.IND

Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet
Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMART Rotary Transducer - 50718.IND - Norbar Torque Tools, Inc.
Willoughby, OH, USA
SMART Rotary Transducer
50718.IND
SMART Rotary Transducer 50718.IND
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Torque Sensors
Product Number 50718.IND
Product Name SMART Rotary Transducer
Torque 15 In-lbs (17.3 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque transfer standard TN/1KNM - 1-TN/1KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 8851 In-lbs (10206 kg-cm)
Accuracy 0.0200 ±% Full Scale
Electrical Output Voltage
View Details
MR52-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm - MR52-12 - Mark-10 Corporation
Specs
Torque 11.95 In-lbs (13.78 kg-cm)
Category of Device Element/Chip
View Details
Bearingless Digital Torque Transducer - 4x - 85000V - S. Himmelstein & Company
Specs
Torque 250 to 50000 In-lbs (288 to 57653 kg-cm)
Accuracy 0.0250 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details