The MR52-12 torque sensor measures bi-directional torque up to 12 lbIn (192 ozIn, 135 Ncm, or 1.35 Nm) with a resolution of 0.005 lbIn using a Mark-10 indicator. It has a safe overload of 150% of full scale, weighs 1.2 lb (0.5 kg), and features tapped holes on all surfaces for flexible mounting. The sensor uses Plug & Test® technology with a gold-plated connector for secure, interchangeable use with Mark-10 indicators and includes a calibration certificate with 10 data points per direction.
Calibrate torque tools with this torque measurement sensor, or use it as a component of a torque testing system. Tapped holes on every surface allow for easy mounting to a work bench, or fixture within a testing system. Capacities available from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). Requires a Mark-10 indicator, available separately.
| Mark-10 Corporation | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | MR52-12 |
| Product Name | MR52-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm |
| Torque | 11.95 In-lbs (13.78 kg-cm) |