Norbar Torque Tools, Inc. SMART Rotary Transducer 50717.IND

Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet
Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMART Rotary Transducer - 50717.IND - Norbar Torque Tools, Inc.
Willoughby, OH, USA
SMART Rotary Transducer
50717.IND
SMART Rotary Transducer 50717.IND
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Torque Sensors
Product Number 50717.IND
Product Name SMART Rotary Transducer
Torque 50 In-lbs (57.65 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque flange T40Lite/1KNM - 1-T40LITE/1KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 8851 In-lbs (10206 kg-cm)
Accuracy 0.0800 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
MR51-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR51-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details
Bearingless Digital Torquemeter - 86100V - S. Himmelstein & Company
Specs
Torque 265500 to 3.98E6 In-lbs (306138 to 4.59E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
General Purpose Dual Flange Reaction Torque Sensor - TRS Series - Transducer Techniques, LLC
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details