NB Corporation of America High Load Linear Bushing TOPBALL® Series

Description
The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. TOPBALL linear ball bushings are often used in automated factory equipment and industrial machines, optical and measuring instruments, and any other application that requires precision, light weight and low cost. Self-aligning load plates To avoid problems caused by mounting or machining errors, or by shaft deflection, TOPBALL load plates feature tapered ends that compensate for slight misalignments. This ensures more accurate performance with fewer adjustments when installing the product. Floating seals A floating seal helps maintain alignment while also ensuring the TOPBALL load plate remains consistently in contact with the shaft. Best of all, this is done without affecting the shape or length of the bushing, making TOPBALL bearing and linear pillow blocks suitable for miniaturized designs. Adjustable clearance Configure the TOPBALL linear ball bushing bearing to the specific requirements of your application by using its adjustable load plates to set the desired clearance level between ball and shaft components. Together, these unique features provide TOPBALL linear pillow block bearings with many key benefits, including: Longer travel life Likewise, higher load capacities also translate to longer travel life. Compared to conventional linear ball bushings, TOPBALL products offer up to 27 times the travel life. Higher load capacity The precisely ground load plates allow TOPBALL to deliver rated capacity up to three times higher than conventional linear ball bushings. Higher speed TOPBALL is suitable for use in many high-speed applications, including systems moving at up to 3m/s.
Request a Quote
Description
The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. TOPBALL linear ball bushings are often used in automated factory equipment and industrial machines, optical and measuring instruments, and any other application that requires precision, light weight and low cost. Self-aligning load plates To avoid problems caused by mounting or machining errors, or by shaft deflection, TOPBALL load plates feature tapered ends that compensate for slight misalignments. This ensures more accurate performance with fewer adjustments when installing the product. Floating seals A floating seal helps maintain alignment while also ensuring the TOPBALL load plate remains consistently in contact with the shaft. Best of all, this is done without affecting the shape or length of the bushing, making TOPBALL bearing and linear pillow blocks suitable for miniaturized designs. Adjustable clearance Configure the TOPBALL linear ball bushing bearing to the specific requirements of your application by using its adjustable load plates to set the desired clearance level between ball and shaft components. Together, these unique features provide TOPBALL linear pillow block bearings with many key benefits, including: Longer travel life Likewise, higher load capacities also translate to longer travel life. Compared to conventional linear ball bushings, TOPBALL products offer up to 27 times the travel life. Higher load capacity The precisely ground load plates allow TOPBALL to deliver rated capacity up to three times higher than conventional linear ball bushings. Higher speed TOPBALL is suitable for use in many high-speed applications, including systems moving at up to 3m/s.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TOPBALL series is a self-aligning linear motion mechanism using ball elements for high-load, high-speed applications, with a maximum speed of 5 m/s. It features load plates that provide circular arch contact to disperse load, offering up to three times the load capacity and 27 times the travel life of conventional slide bushings. The floating seal design maintains consistent shaft contact without increasing overall length. Load plates float within the outer sleeve to compensate for misalignment caused by machining errors or shaft deflection. It is available in metric and inch series, with TK and TW types designed for press-fit mounting into housings. Shaft diameter tolerances for TMF and TMA types match Asian Metric Slide Bush g6 tolerances. Surface roughness of shafts must be Ra 0.4 or less and hardness 58 HRC or more for optimal performance.

Datasheet Summary
Powered by GS/AI

The TOPBALL series is a self-aligning linear motion mechanism using ball elements for high-load, high-speed applications, with a maximum speed of 5 m/s. It features load plates that provide circular arch contact to disperse load, offering up to three times the load capacity and 27 times the travel life of conventional slide bushings. The floating seal design maintains consistent shaft contact without increasing overall length. Load plates float within the outer sleeve to compensate for misalignment caused by machining errors or shaft deflection. It is available in metric and inch series, with TK and TW types designed for press-fit mounting into housings. Shaft diameter tolerances for TMF and TMA types match Asian Metric Slide Bush g6 tolerances. Surface roughness of shafts must be Ra 0.4 or less and hardness 58 HRC or more for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
High Load Linear Bushing - TOPBALL® Series - NB Corporation of America
Hanover Park, IL, USA
High Load Linear Bushing
TOPBALL® Series
High Load Linear Bushing TOPBALL® Series
The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. TOPBALL linear ball bushings are often used in automated factory equipment and industrial machines, optical and measuring instruments, and any other application that requires precision, light weight and low cost. Self-aligning load plates To avoid problems caused by mounting or machining errors, or by shaft deflection, TOPBALL load plates feature tapered ends that compensate for slight misalignments. This ensures more accurate performance with fewer adjustments when installing the product. Floating seals A floating seal helps maintain alignment while also ensuring the TOPBALL load plate remains consistently in contact with the shaft. Best of all, this is done without affecting the shape or length of the bushing, making TOPBALL bearing and linear pillow blocks suitable for miniaturized designs. Adjustable clearance Configure the TOPBALL linear ball bushing bearing to the specific requirements of your application by using its adjustable load plates to set the desired clearance level between ball and shaft components. Together, these unique features provide TOPBALL linear pillow block bearings with many key benefits, including: Longer travel life Likewise, higher load capacities also translate to longer travel life. Compared to conventional linear ball bushings, TOPBALL products offer up to 27 times the travel life. Higher load capacity The precisely ground load plates allow TOPBALL to deliver rated capacity up to three times higher than conventional linear ball bushings. Higher speed TOPBALL is suitable for use in many high-speed applications, including systems moving at up to 3m/s.

The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. TOPBALL linear ball bushings are often used in automated factory equipment and industrial machines, optical and measuring instruments, and any other application that requires precision, light weight and low cost.

Self-aligning load plates

To avoid problems caused by mounting or machining errors, or by shaft deflection, TOPBALL load plates feature tapered ends that compensate for slight misalignments. This ensures more accurate performance with fewer adjustments when installing the product.

Floating seals

A floating seal helps maintain alignment while also ensuring the TOPBALL load plate remains consistently in contact with the shaft. Best of all, this is done without affecting the shape or length of the bushing, making TOPBALL bearing and linear pillow blocks suitable for miniaturized designs.

Adjustable clearance

Configure the TOPBALL linear ball bushing bearing to the specific requirements of your application by using its adjustable load plates to set the desired clearance level between ball and shaft components.
Together, these unique features provide TOPBALL linear pillow block bearings with many key benefits, including:

Longer travel life

Likewise, higher load capacities also translate to longer travel life. Compared to conventional linear ball bushings, TOPBALL products offer up to 27 times the travel life.

Higher load capacity

The precisely ground load plates allow TOPBALL to deliver rated capacity up to three times higher than conventional linear ball bushings.

Higher speed

TOPBALL is suitable for use in many high-speed applications, including systems moving at up to 3m/s.

Supplier's Site Datasheet

Technical Specifications

  NB Corporation of America
Product Category Linear Bearings
Product Number TOPBALL® Series
Product Name High Load Linear Bushing
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
Open Closed - Bushing Open; Closed
Bearing Width 0.3740 to 6 inch (9.5 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Screw - SS Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Spline Bushing or Ball Spline
Special Bearing Materials Bearing and Rail Assemblies
Bearing Housing Rectangular
View Details
Slide Rotary Bushing - SRE Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged; None; Rectangular; Pillow Block
Open Closed - Bushing Closed
View Details
Linear Stroke Rotary Bushing - SR Type - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing None
Open Closed - Bushing Closed
View Details
Slide Rotary Bushing - RK Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged
Open Closed - Bushing Closed
View Details