Bansbach Easylift® Linear Actuator easyE-50i

Description
The 50 series is also available as easyE-50i, the intelligent inline actuator solution with integrated controller.And that with forces of up to 4500N. Without compromising on design and efficiency. The integration of the controller results in the following advantages: Very compact design despite integrated controller Easy installation and maintenance free Software for easy setup Internal stroke limitation Adjustable current limit Internal heat protection Industrial interface MODBUS RTU on RS485 Adjustable start ramp Adjustable stop ramp Plug & Play solution with iConnect-Box The integrated control is offered in 6 versions. FEATURES: Stroke: 50, 100, 150, 200, 250, 300, 350, 400, 500 and 750mm (others on request) Materials: Motor and actuator tube are powder coated steel or stainless steel Piston rod is stainless steel Protection class: IP66 (standard), harsh environment (according IP68 and IP69) Temperature: Operation: -20ºC to +70ºC Storage: -40ºC to +70ºC Cable: Cores: 2 x AWG16 + 6 x AWG 28, ø = 6,4 mm, black jacket, Molex Mini-Fit Jr. 8 pin or similar. Bending radius: 6x cable diameter Max. static load/Self locking force: 16800N, depending on stroke length for push-applications Duty cycle: Max. 10% or 2 minutes in use followed by 18 minutes rest
Request a Quote
Description
The 50 series is also available as easyE-50i, the intelligent inline actuator solution with integrated controller.And that with forces of up to 4500N. Without compromising on design and efficiency. The integration of the controller results in the following advantages: Very compact design despite integrated controller Easy installation and maintenance free Software for easy setup Internal stroke limitation Adjustable current limit Internal heat protection Industrial interface MODBUS RTU on RS485 Adjustable start ramp Adjustable stop ramp Plug & Play solution with iConnect-Box The integrated control is offered in 6 versions. FEATURES: Stroke: 50, 100, 150, 200, 250, 300, 350, 400, 500 and 750mm (others on request) Materials: Motor and actuator tube are powder coated steel or stainless steel Piston rod is stainless steel Protection class: IP66 (standard), harsh environment (according IP68 and IP69) Temperature: Operation: -20ºC to +70ºC Storage: -40ºC to +70ºC Cable: Cores: 2 x AWG16 + 6 x AWG 28, ø = 6,4 mm, black jacket, Molex Mini-Fit Jr. 8 pin or similar. Bending radius: 6x cable diameter Max. static load/Self locking force: 16800N, depending on stroke length for push-applications Duty cycle: Max. 10% or 2 minutes in use followed by 18 minutes rest
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - easyE-50i - Bansbach Easylift®
Melbourne, FL, United States
Linear Actuator
easyE-50i
Linear Actuator easyE-50i
The 50 series is also available as easyE-50i, the intelligent inline actuator solution with integrated controller.And that with forces of up to 4500N. Without compromising on design and efficiency. The integration of the controller results in the following advantages: Very compact design despite integrated controller Easy installation and maintenance free Software for easy setup Internal stroke limitation Adjustable current limit Internal heat protection Industrial interface MODBUS RTU on RS485 Adjustable start ramp Adjustable stop ramp Plug & Play solution with iConnect-Box The integrated control is offered in 6 versions. FEATURES: Stroke: 50, 100, 150, 200, 250, 300, 350, 400, 500 and 750mm (others on request) Materials: Motor and actuator tube are powder coated steel or stainless steel Piston rod is stainless steel Protection class: IP66 (standard), harsh environment (according IP68 and IP69) Temperature: Operation: -20ºC to +70ºC Storage: -40ºC to +70ºC Cable: Cores: 2 x AWG16 + 6 x AWG 28, ø = 6,4 mm, black jacket, Molex Mini-Fit Jr. 8 pin or similar. Bending radius: 6x cable diameter Max. static load/Self locking force: 16800N, depending on stroke length for push-applications Duty cycle: Max. 10% or 2 minutes in use followed by 18 minutes rest

The 50 series is also available as easyE-50i, the intelligent inline actuator solution with integrated controller.And that with forces of up to 4500N. Without compromising on design and efficiency.

The integration of the controller results in the following advantages:

  • Very compact design despite integrated controller
  • Easy installation and maintenance free
  • Software for easy setup
  • Internal stroke limitation
  • Adjustable current limit
  • Internal heat protection
  • Industrial interface MODBUS RTU on RS485
  • Adjustable start ramp
  • Adjustable stop ramp
  • Plug & Play solution with iConnect-Box

The integrated control is offered in 6 versions.

FEATURES:

  • Stroke: 50, 100, 150, 200, 250, 300, 350, 400, 500 and 750mm (others on request)
  • Materials:
    Motor and actuator tube are powder coated steel or stainless steel
    Piston rod is stainless steel
  • Protection class: IP66 (standard), harsh environment (according IP68 and IP69)
  • Temperature:
    Operation: -20ºC to +70ºC
    Storage: -40ºC to +70ºC
  • Cable: Cores: 2 x AWG16 + 6 x AWG 28, Ø = 6,4 mm, black jacket, Molex Mini-Fit Jr. 8 pin or similar.
  • Bending radius: 6x cable diameter
  • Max. static load/Self locking force: 16800N, depending on stroke length for push-applications
  • Duty cycle: Max. 10% or 2 minutes in use followed by 18 minutes rest
Supplier's Site

Technical Specifications

  Bansbach Easylift®
Product Category Linear Actuators
Product Number easyE-50i
Product Name Linear Actuator
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-35 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details
Linear Actuator - easyE-60 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 427 to 2248 lbs (194 to 1020 kg)
View Details
Linear Actuator - easyE-35i - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details
Linear Actuator - easyE-50 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 112 to 1012 lbs (50.98 to 459 kg)
View Details