ABB Measurement & Analytics Contrac Electrical Linear Actuator RSD20

Description
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal rotary - linear conversion Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Description
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal rotary - linear conversion Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSD20 is an electrical linear actuator rated for 20 kN (4500 lbf) thrust, designed for continuous positioning or step control. It uses a three-phase asynchronous motor and internal rotary-linear conversion via a recirculating ball screw, with an integrated handwheel for manual operation. The actuator is stall-proof under S9 continuous duty per IEC 60034-1 and operates at adjustable speeds up to 7.5 mm/s. It includes integrated position and temperature sensors, and requires a separate field-mounted electronic unit for power and signal input. Supported communication includes analog 4-20 mA, PROFIBUS DP®, and HART®. The unit has an IP66 rating and operates in ambient temperatures of -10 to 65 °C, -30 to 50 °C, or -1 to 85 °C. Weight for a 300 mm stroke is 85 kg (187 lb).

Datasheet Summary
Powered by GS/AI

The RSD20 is an electrical linear actuator rated for 20 kN (4500 lbf) thrust, designed for continuous positioning or step control. It uses a three-phase asynchronous motor and internal rotary-linear conversion via a recirculating ball screw, with an integrated handwheel for manual operation. The actuator is stall-proof under S9 continuous duty per IEC 60034-1 and operates at adjustable speeds up to 7.5 mm/s. It includes integrated position and temperature sensors, and requires a separate field-mounted electronic unit for power and signal input. Supported communication includes analog 4-20 mA, PROFIBUS DP®, and HART®. The unit has an IP66 rating and operates in ambient temperatures of -10 to 65 °C, -30 to 50 °C, or -1 to 85 °C. Weight for a 300 mm stroke is 85 kg (187 lb).

Suppliers

Company
Product
Description
Supplier Links
Contrac Electrical Linear Actuator - RSD20 - ABB Measurement & Analytics
Zurich, Switzerland
Contrac Electrical Linear Actuator
RSD20
Contrac Electrical Linear Actuator RSD20
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal rotary - linear conversion Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit

General specifications:

  • Electrical actuator for continuous positioning or step control
  • Stallproof without the need of position or torque dependent switch-off
  • Three-phase asynchronous motor
  • Sturdy gear unit with highly efficient design
  • Internal rotary - linear conversion
  • Hand wheel for emergency operation
  • Integrated sensors for position and temperature
  • Signal and power input only via separate, microprocessor-controlled electronic unit
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Linear Actuators
Product Number RSD20
Product Name Contrac Electrical Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
Rated Speed 0.0039 to 0.2953 in/sec (0.0060 to 0.4500 m/min)
Rated Force 4496 lbs (2039 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Contrac Electrical Linear Actuator - RSD50 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details
Contrac Electrical Linear Actuator - RSD100 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details
Electrical Linear Actuator - LME620 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 2.36 inch (0.0 to 60 mm)
View Details
Linear Pneumatic Actuator - LP - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 5 to 16 inch (127 to 406 mm)
View Details