Newport MKS XYZ Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20, Left-Handed 9066-XYZ-L

Description
The 9066-XYZ-L Left-Handed Stainless Steel Crossed-Roller XYZ Translation Stage is a 0.5 inch travel linear translation stage that allows you to adjust the back actuator with your left hand and adjust the side actuator with your right hand. 9066 series stages feature a generous pattern of eight 4-40. ten 8-32 and three 1/4-20 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.
Request a Quote
Description
The 9066-XYZ-L Left-Handed Stainless Steel Crossed-Roller XYZ Translation Stage is a 0.5 inch travel linear translation stage that allows you to adjust the back actuator with your left hand and adjust the side actuator with your right hand. 9066 series stages feature a generous pattern of eight 4-40. ten 8-32 and three 1/4-20 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XYZ Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20, Left-Handed - 9066-XYZ-L - Newport MKS
Irvine, CA, United States
XYZ Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20, Left-Handed
9066-XYZ-L
XYZ Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20, Left-Handed 9066-XYZ-L
The 9066-XYZ-L Left-Handed Stainless Steel Crossed-Roller XYZ Translation Stage is a 0.5 inch travel linear translation stage that allows you to adjust the back actuator with your left hand and adjust the side actuator with your right hand. 9066 series stages feature a generous pattern of eight 4-40. ten 8-32 and three 1/4-20 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.

The 9066-XYZ-L Left-Handed Stainless Steel Crossed-Roller XYZ Translation Stage is a 0.5 inch travel linear translation stage that allows you to adjust the back actuator with your left hand and adjust the side actuator with your right hand. 9066 series stages feature a generous pattern of eight 4-40. ten 8-32 and three 1/4-20 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9066-XYZ-L
Product Name XYZ Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20, Left-Handed
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Triple Divide, 25.4 mm, X Pico, Y Micro, M4, M6 - 9064-XY-PN-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, Crossed-Roller, 1 in. Travel, 8-32, 1/4-20, Left-Handed - 9067-XYZ-L - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Left-Handed
View Details
Device Alignment Stage, Five-Axis, 3 mm Linear, 8° Angular, 8-32 & 1/4-20 - 9081 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Hex-Key
View Details
Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum - 9067-X-V - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Crossed Roller Slide
View Details