Actuonix Motion Devices P8-S Micro Linear Actuator - 75mm - 252:1 - 12 volts P8-75-252-12-S

Description
P8-S Linear Actuator with Limit Switches P8-75-252-12-S
Request a Quote
Description
P8-S Linear Actuator with Limit Switches P8-75-252-12-S
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P8-75-252-12-S is a miniature linear actuator with a 75 mm stroke, 252:1 gear ratio, and end-of-stroke limit switches for simple two-position automation. It operates at 12 VDC, with a maximum force of 155 N, no-load speed of 6.2 mm/s, and stall current of 450 mA. The actuator has a closed length of 110 mm, mechanical backlash less than 0.3 mm, and an IP-54 ingress protection rating. Operating temperature range is -10°C to +50°C, with a maximum duty cycle of 20%. The unit includes limit switches that cut power at ±0.5 mm of end stroke and features a brass lead screw, Delrin shaft, stainless steel gearbox, and glass-reinforced nylon housing. It is designed for robotics, consumer appliances, RC vehicles, and industrial automation.

Datasheet Summary
Powered by GS/AI

The P8-75-252-12-S is a miniature linear actuator with a 75 mm stroke, 252:1 gear ratio, and end-of-stroke limit switches for simple two-position automation. It operates at 12 VDC, with a maximum force of 155 N, no-load speed of 6.2 mm/s, and stall current of 450 mA. The actuator has a closed length of 110 mm, mechanical backlash less than 0.3 mm, and an IP-54 ingress protection rating. Operating temperature range is -10°C to +50°C, with a maximum duty cycle of 20%. The unit includes limit switches that cut power at ±0.5 mm of end stroke and features a brass lead screw, Delrin shaft, stainless steel gearbox, and glass-reinforced nylon housing. It is designed for robotics, consumer appliances, RC vehicles, and industrial automation.

Suppliers

Company
Product
Description
Supplier Links
P8-S Micro Linear Actuator - 75mm - 252:1 - 12 volts - P8-75-252-12-S - Actuonix Motion Devices
Saanichton, British Columbia, Canada
P8-S Micro Linear Actuator - 75mm - 252:1 - 12 volts
P8-75-252-12-S
P8-S Micro Linear Actuator - 75mm - 252:1 - 12 volts P8-75-252-12-S
P8-S Linear Actuator with Limit Switches P8-75-252-12-S

P8-S Linear Actuator with Limit Switches

P8-75-252-12-S

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number P8-75-252-12-S
Product Name P8-S Micro Linear Actuator - 75mm - 252:1 - 12 volts
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 2.95 inch (75 mm)
Rated Speed 0.2441 in/sec (0.3720 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

P8-P Micro Linear Actuator - 50mm - 165:1 - 12 volts - P8-50-165-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
P8-ST Micro Stepper Actuator 100mm stroke 49:1 gearing - P8-100-49-3-ST - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details
PQ12-P Linear Actuator with Feedback 30:1 12 volts - PQ12-30-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
View Details
P16-P Linear Actuator with Feedback 100mm 22:1 12 volts - P16-100-22-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details