The A22AH is a double-pole, right-angle printed circuit board toggle switch with a .248" (6.3mm) bat toggle and an ON-NONE-ON circuit. It features a sealed body construction, nonshorting contact timing, and .100" (2.54mm) terminal spacing conforming to standard PCB grid spacing. The toggle is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms max and insulation resistance of 500 megohms min at 500V DC. The switch operates between -30°C and +85°C, withstands 50G shock, and has a mechanical life of 100,000 operations. The case is molded from glass fiber reinforced polyamide with tin-plated phosphor bronze support bracket and gold-plated brass terminals.
Complement to A Switches
Toggle Switch DPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches DPDT ON-ON .394 BAT RA PC .4VA BLK CAP
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22AH-GA | A22AH-GA-ND | A22AH-GA | 2300-A22AH-GA | A22AH-GA | A22AH-GA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |