NKK Switches Process Sealed Subminiature Antistatic Toggle B12JB

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B12JB - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B12JB
Process Sealed Subminiature Antistatic Toggle B12JB
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 2300-B12JB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B12JB
Toggle Switches 2300-B12JB
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Toggle Switches - 360-2108-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-2108-ND
Toggle Switches 360-2108-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
B12JB
Toggle Switches B12JB
Toggle Switches SPDT ON-ON .248 BAT STRT BRKT PC .4VA

Toggle Switches SPDT ON-ON .248 BAT STRT BRKT PC .4VA

Buy Now Datasheet
Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches - 09X8556 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches
09X8556
Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches 09X8556
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
B12JB
Switches - Toggle Switches B12JB
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B12JB 2300-B12JB 360-2108-ND B12JB 09X8556 B12JB
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Toggle Switches Toggle Switches Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole Straight PC Pins Screw Terminals PC Pin
Current Rating 0.4000 amps 0.4000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A26HW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-On-Mom
Pole & Throw Specifications SP3T
View Details
6 suppliers
Process Sealed Subminiature Toggle - A25AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Process Sealed Subminiature Toggle - A15KH-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A18JH-JC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers