The A series is a family of sealed subminiature toggle switches designed for logic-level applications, featuring a totally sealed body to prevent contamination and support automated soldering and cleaning. The switches have a 26° angle of throw, nonshorting contact timing, and terminals with 0.100″ (2.54mm) spacing conforming to standard PCB grid patterns. They are rated for 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others; electrical life is 50,000 operations. Operating temperature ranges from −30°C to +85°C. The toggle is molded from glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated and brass terminals gold-plated. The part number A12KB1-AB is not explicitly listed, but the series supports .248″ (6.3mm) bat toggles with snap-top caps and vertical PC terminals as shown in typical models.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12KB1-AB | A12KB1-AB | 2300-A12KB1-AB | A12KB1-AB-ND | A12KB1-AB | A12KB1-AB |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps |