The A13K1V1-DA is a single-pole, ON-NONE-ON circuit, vertical PC terminal, subminiature rocker switch from the A Series, designed for low-voltage, low-current logic-level applications. It features a sealed body construction with a .250" (6.35mm) wide black rocker actuator. The switch has a 26° angle of throw, nonshorting contact timing, and a nominal operating force of 1.84N for maintained circuits. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC for one minute. It operates within a temperature range of -30°C to +85°C and is rated for 50,000 electrical operations. The housing is made of glass fiber reinforced polyamide with brass and gold-plated contacts. The switch requires PCB board extension limits of no more than 0.051" (1.3mm) to ensure full rocker travel. Soldering follows wave or manual profiles specified in the supplement.
Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
PROCESS SEALED SUBMINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A13K1V1-DA | 2300-A13K1V1-DA | A13K1V1-DA | A13K1V1-DA |
| Product Name | Process Sealed Subminiature Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | ||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | ||
| Current Rating | 0.4000 amps |