NKK Switches Rocker Switches CWT12AAS1/UC

Description
Rocker Switch SPDT 6A (AC), 4A (DC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 6A (AC), 4A (DC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 360-3721-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-3721-ND
Rocker Switches 360-3721-ND
Rocker Switch SPDT 6A (AC), 4A (DC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 6A (AC), 4A (DC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches - 1376190-CWT12AAS1/UC - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1376190-CWT12AAS1/UC
Switches - Rocker Switches 1376190-CWT12AAS1/UC
Win Source Part Number: 1376190-CWT12AAS1/UC Category: Switches - Rocker Switches Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: NKK Switches Series: CWT Package: Bulk Product Status: Obsolete Features: Epoxy Sealed Terminals Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 6A (AC), 4A (DC) Ingress Protection: Dust Proof Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Concave (Curved) Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: Solder Lug Panel Cutout Dimensions: Rectangular - 19.20mm x 6.80mm Mechanical Life: 50,000 Cycles Electrical Life: 25,000 Cycles California Prop 65: Warning Information

Win Source Part Number: 1376190-CWT12AAS1/UC
Category: Switches - Rocker Switches
Temperature Range - Operating: -25°C ~ 70°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: CWT
Package: Bulk
Product Status: Obsolete
Features: Epoxy Sealed Terminals
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6A (AC), 4A (DC)
Ingress Protection: Dust Proof
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: Solder Lug
Panel Cutout Dimensions: Rectangular - 19.20mm x 6.80mm
Mechanical Life: 50,000 Cycles
Electrical Life: 25,000 Cycles
California Prop 65: Warning Information

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
CWT12AAS1/UC
Switches - Rocker Switches CWT12AAS1/UC
SWITCH ROCKER SPDT 6A 125V

SWITCH ROCKER SPDT 6A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rocker Switches Toggle Switches Rocker Switches
Product Number 360-3721-ND 1376190-CWT12AAS1/UC CWT12AAS1/UC
Product Name Rocker Switches Switches - Rocker Switches Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 158964817 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-07-1-2-15934-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details