OTTO Controls Sealed, High Cycle Life Rocker K1S

Description
K1S, the industry’s smallest, sealed, short behind panel rocker, is a great fit for grips and panels. It is available as a true ON-ON-ON rocker for use as Forward-Neutral-Reve rse (FNR) switch. This logic-level, snap-in rocker has been tested up to 1 million cycles. It is available in single- and double-pole configurations with maintained or momentary action, in either two or three positions. The double-pole version offers redundancy for each switch state, providing increased safety. Termination options include a Molex connector or wire leads. The K1S contact system is sealed to IP68S and uses a flow thru design. With an optional rubber boot, the switch is panel sealed to IP68S. The rocker's two button sizes use the same panel opening size. Choose from 73 standard legends or add a custom logo, lettering or legend.
Request a Quote
Description
K1S, the industry’s smallest, sealed, short behind panel rocker, is a great fit for grips and panels. It is available as a true ON-ON-ON rocker for use as Forward-Neutral-Reve rse (FNR) switch. This logic-level, snap-in rocker has been tested up to 1 million cycles. It is available in single- and double-pole configurations with maintained or momentary action, in either two or three positions. The double-pole version offers redundancy for each switch state, providing increased safety. Termination options include a Molex connector or wire leads. The K1S contact system is sealed to IP68S and uses a flow thru design. With an optional rubber boot, the switch is panel sealed to IP68S. The rocker's two button sizes use the same panel opening size. Choose from 73 standard legends or add a custom logo, lettering or legend.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Carpentersville, IL, United States
Sealed, High Cycle Life Rocker
K1S
Sealed, High Cycle Life Rocker K1S
K1S, the industry’s smallest, sealed, short behind panel rocker, is a great fit for grips and panels. It is available as a true ON-ON-ON rocker for use as Forward-Neutral-Reve rse (FNR) switch. This logic-level, snap-in rocker has been tested up to 1 million cycles. It is available in single- and double-pole configurations with maintained or momentary action, in either two or three positions. The double-pole version offers redundancy for each switch state, providing increased safety. Termination options include a Molex connector or wire leads. The K1S contact system is sealed to IP68S and uses a flow thru design. With an optional rubber boot, the switch is panel sealed to IP68S. The rocker's two button sizes use the same panel opening size. Choose from 73 standard legends or add a custom logo, lettering or legend.

K1S, the industry’s smallest, sealed, short behind panel rocker, is a great fit for grips and panels. It is available as a true ON-ON-ON rocker for use as Forward-Neutral-Reverse (FNR) switch.

This logic-level, snap-in rocker has been tested up to 1 million cycles. It is available in single- and double-pole configurations with maintained or momentary action, in either two or three positions. The double-pole version offers redundancy for each switch state, providing increased safety. Termination options include a Molex connector or wire leads.

The K1S contact system is sealed to IP68S and uses a flow thru design. With an optional rubber boot, the switch is panel sealed to IP68S. The rocker's two button sizes use the same panel opening size.

Choose from 73 standard legends or add a custom logo, lettering or legend.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Rocker Switches
Product Number K1S
Product Name Sealed, High Cycle Life Rocker
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
Pole & Throw Specifications Single Pole, Single Throw; Single Pole, Double Throw; Double Pole, Single Throw; Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
Sealed Rocker Switches - K5 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
Sealed Rocker - K1 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details