TE Connectivity Rocker Switches RMD1R102VS2QES

Description
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole
Request a Quote Datasheet
Description
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-2075-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-2075-ND
Rocker Switches 450-2075-ND
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole

Rocker Switch DPDT 3A (AC/DC) 120V Through Hole

Buy Now Datasheet
Rocker Switch, Dpdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity - 30Y9545 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity
30Y9545
Rocker Switch, Dpdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity 30Y9545
ROCKER SWITCH, DPDT, 3A, 120V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:3A RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 3A, 120V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 450-2075-ND 30Y9545
Product Name Rocker Switches Rocker Switch, Dpdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins
Operating Temperature -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 7346883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Pc pin
View Details
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details