NKK Switches Process Sealed Subminiature Rocker A13K1P-DA

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A series is a family of sealed subminiature rocker switches for logic-level applications, with a 0.100" (2.54mm) terminal spacing and subminiature footprint. Constructed with a glass fiber reinforced polyamide housing, nickel-plated brass actuator, and gold-plated phosphor bronze contacts, they operate at up to 0.4VA at 28V AC/DC, with contact resistance of 50 milliohms max and insulation resistance of 500 megohms min. Mechanical life is 100,000 operations for On-None-On and On-Off-On configurations, with a 26° actuator throw and nonshorting contact timing. Operating temperature ranges from -30°C to +85°C. Soldering is compatible with wave and manual processes. No UL or CSA certifications apply.

Datasheet Summary
Powered by GS/AI

The A series is a family of sealed subminiature rocker switches for logic-level applications, with a 0.100" (2.54mm) terminal spacing and subminiature footprint. Constructed with a glass fiber reinforced polyamide housing, nickel-plated brass actuator, and gold-plated phosphor bronze contacts, they operate at up to 0.4VA at 28V AC/DC, with contact resistance of 50 milliohms max and insulation resistance of 500 megohms min. Mechanical life is 100,000 operations for On-None-On and On-Off-On configurations, with a 26° actuator throw and nonshorting contact timing. Operating temperature ranges from -30°C to +85°C. Soldering is compatible with wave and manual processes. No UL or CSA certifications apply.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Rocker - A13K1P-DA - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Rocker
A13K1P-DA
Process Sealed Subminiature Rocker A13K1P-DA
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker & Toggle Switches - A13K1P-DA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A13K1P-DA
Rocker & Toggle Switches A13K1P-DA
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Buy Now
Rocker Switches - 2300-A13K1P-DA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-A13K1P-DA
Rocker Switches 2300-A13K1P-DA
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
A13K1P-DA
Switches - Rocker Switches A13K1P-DA
SWITCH ROCKER SPDT 0.4VA 28V

SWITCH ROCKER SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number A13K1P-DA A13K1P-DA 2300-A13K1P-DA A13K1P-DA
Product Name Process Sealed Subminiature Rocker Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Momentary Contact Switch Function On-Off-On On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole PC Pin
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Inrush 10 & 16 AMP Rocker - JWL21RA2A/U - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
4 suppliers
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details