Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
Rocker Switch SP3T 0.4VA (AC/DC) 28V Through Hole
PROCESS SEALED SUBMINIATURE ROCKER
SWITCH ROCKER SP3T 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A24KP-CA | 2300-A24KP-CA | A24KP-CA-ND | A24KP-CA | A24KP-CA |
| Product Name | Process Sealed Subminiature Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | |||
| Momentary Contact Switch Function | On-On-On | On-On-On | |||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |