NKK Switches Process Sealed Subminiature Toggle A24AH

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A series is a family of sealed subminiature toggle switches designed for logic-level circuits, featuring a totally sealed body to prevent contamination and support for automated soldering and cleaning. The switches have a 26° angle of throw, nonshorting contact timing, and terminals spaced at 0.100" x 0.100" (2.54mm x 2.54mm) to conform to standard PCB grids. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, with an electrical life of 50,000 operations. The operating temperature range is -30°C to +85°C. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated. Right-angle and vertical PCB terminal options are available, with dimensions specified for single- and double-pole variants.

Datasheet Summary
Powered by GS/AI

The A series is a family of sealed subminiature toggle switches designed for logic-level circuits, featuring a totally sealed body to prevent contamination and support for automated soldering and cleaning. The switches have a 26° angle of throw, nonshorting contact timing, and terminals spaced at 0.100" x 0.100" (2.54mm x 2.54mm) to conform to standard PCB grids. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, with an electrical life of 50,000 operations. The operating temperature range is -30°C to +85°C. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated. Right-angle and vertical PCB terminal options are available, with dimensions specified for single- and double-pole variants.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Toggle - A24AH - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Toggle
A24AH
Process Sealed Subminiature Toggle A24AH
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker & Toggle Switches - A24AH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A24AH
Rocker & Toggle Switches A24AH
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Buy Now
Toggle Switches - 360-3011-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-3011-ND
Toggle Switches 360-3011-ND
Toggle Switch SP3T Through Hole, Right Angle

Toggle Switch SP3T Through Hole, Right Angle

Buy Now Datasheet
Toggle Switches - 2300-A24AH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-A24AH
Toggle Switches 2300-A24AH
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
A24AH
Switches - Toggle Switches A24AH
SWITCH TOGGLE SP3T 0.4VA 28V

SWITCH TOGGLE SP3T 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A24AH
Toggle Switches A24AH
Toggle Switches SUBMINIATURE TOGGLE/PC

Toggle Switches SUBMINIATURE TOGGLE/PC

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number A24AH A24AH 360-3011-ND 2300-A24AH A24AH A24AH
Product Name Process Sealed Subminiature Toggle Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On-On On-On-On
Pole & Throw Specifications SP3T SP3T SP3T
Terminal Type Through Hole, Right Angle Straight PC Pins PC Pin Screw Terminals
Current Rating 0.4000 amps 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - A29HW-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Flatted
Switch Function Momentary
View Details
3 suppliers
Process Sealed Subminiature Toggle - A22HH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A29JV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Process Sealed Subminiature Toggle - A29HH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers