The A12JV1 is a subminiature sealed toggle switch from the A Series, designed for low-voltage, low-current logic-level circuits. It features a vertical printed circuit board terminal configuration with a .248" (6.3mm) long bat toggle and an ON-NONE-ON circuit. The switch has a subminiature footprint with .100" x .100" (2.54mm x 2.54mm) terminal spacing, conforming to standard PCB grid patterns. The housing is fully sealed with epoxy or ultrasonic welding to prevent contaminant ingress, enabling automated cleaning and soldering. Electrical contacts are gold-plated phosphor bronze and brass, with maximum contact resistance of 50 milliohms and insulation resistance of 500 megohms. The mechanical life is rated at 100,000 operations for ON-NONE-ON circuits, and electrical life at 50,000 operations. Operating temperature ranges from -30°C to +85°C. The toggle actuation angle is 26°, with nonshorting contact timing.
Complement to A Switches
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Switches & Front Panel Switch, Toggle
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches SP ON-NONE-ON
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
| NKK Switches | DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12JV1 | A12JV1-ND | A12JV1 | 2300-A12JV1 | A12JV1 | A12JV1 | A12JV1 | 09X8055 |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | PC Pin | ||||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |