The A22AB is a double-pole, straight PC terminal toggle switch with a mounting bracket, designed for low-voltage, low-current logic-level applications. It features a sealed body construction to prevent contamination and employs an STC contact mechanism for reliable operation. The switch has a 26° angle of throw, nonshorting contact timing, and terminals spaced at 0.100″ (2.54 mm) to conform to standard PCB grids. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500 V AC for one minute. It operates within a temperature range of -30°C to +85°C and withstands 50 G shock and 10-55 Hz vibration. Electrical life is rated for 50,000 operations. The case is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for stable performance.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole
Win Source Part Number: 1376031-A22AB
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: A
Package: Bulk
Product Status: Active
Features: Process Sealed
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Actuator Type: Standard Round
Termination Style: PC Pin
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Actuator Length: 10.00mm
Bushing Thread: Unthreaded, Square
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches DPDT ON-ON .394 BAT STRT BRKT PC .4VA
| NKK Switches | Powell Electronics, Inc. | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22AB | A22AB | A22AB-ND | 1376031-A22AB | 2300-A22AB | A22AB | A22AB |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |