The A series is a family of sealed subminiature toggle switches designed for low-voltage, logic-level circuits with a maximum resistive load of 0.4VA at 28V AC/DC. All variants feature a totally sealed body, .100" x .100" (2.54mm x .100" (2.54mm) terminal spacing, and a 26° angle of throw. The switches have a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and a dielectric strength of 500V AC between contacts and case. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits and 50,000 for other circuits, with an electrical life of 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. Terminals are compatible with wave and manual soldering, and the case is made of glass fiber reinforced polyamide.
Complement to A Switches
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches ON-OFF-ON .394 FLAT STRT BRKT PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A13EB | A13EB-ND | 2300-A13EB | A13EB | A13EB | A13EB |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |