The A22JV is a double-pole, ON-NONE-ON circuit toggle switch in the Series A process sealed subminiature toggle family, featuring vertical PCB terminals and a .248" (6.3mm) bat toggle. It has a subminiature footprint with .100" (2.54mm) terminal spacing, a 26° throw angle, and a nonshorting contact timing. The switch is rated for logic-level operation up to 0.4VA at 28V AC/DC, with a contact resistance of 50 milliohms max and insulation resistance of 500 megohms min. It supports 50,000 electrical operations minimum and operates within a temperature range of -30°C to +85°C. The case and toggle are constructed from glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. The switch is sealed for automated soldering and cleaning, and features a molded-in epoxy or ultrasonically welded terminal design to exclude contaminants.
Complement to A Switches
Toggle Switch DPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22JV | A22JV-ND | A22JV | 2300-A22JV | A22JV | A22JV |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps |