The A series is a family of sealed subminiature toggle switches for low-voltage, logic-level circuits. The switches feature a totally sealed body, 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing, and nonshorting contact timing. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC. Electrical life is 50,000 operations minimum. Operating temperature range is -30°C to +85°C. Toggle throw is 26°, with mechanical life of 100,000 operations for On-None-On and On-Off-On circuits, 50,000 for others. Operating force is 1.47N for .394" toggles, 2.73N for others. The A22HH variant is not explicitly listed, but the series supports double-pole configurations with right-angle or vertical PC terminals.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches DPDT ON-ON R/A WITH BRACKET
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22HH | 2300-A22HH | A22HH-ND | A22HH | A22HH | A22HH |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |