The A Series is a family of sealed subminiature toggle switches designed for logic-level, low-voltage, low-current applications. All variants feature a totally sealed body with glass fiber reinforced polyamide housing and epoxy-sealed or ultrasonically welded terminals to prevent contamination. Terminals have a .100" x .100" (2.54mm x 2.54mm) spacing compliant with standard PCB grids. Electrical ratings include 0.4VA maximum at 28V AC/DC, 50 milliohms contact resistance, and 500 megohms insulation resistance at 500V DC. Mechanical life is 100,000 operations minimum for On-None-On and On-Off-On circuits, with a 26° angle of throw and nonshorting contact timing. Operating temperature range is -30°C to +85°C. Wave soldering is recommended for PCB assembly. Contacts are phosphor bronze with gold plating; terminals are brass with gold plating. No UL or CSA certifications are listed.
Complement to A Switches
Toggle Switch DPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches ON-OFF-ON .248 BAT EXTENDED PC .4VA
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A23JW | A23JW-ND | A23JW | 2300-A23JW | A23JW | A23JW |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole | Wire Wrap | Wire Leads; Wire Wrap | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |