The B12EP is a subminiature, sealed, antistatic toggle switch designed for logic-level circuits, with a straight PCB terminal configuration and a .394" (10.0mm) bat toggle. It features an epoxy-sealed housing, carbon-impregnated bushing, and gold-plated contacts for static discharge protection and reliable low-current switching. The switch supports a resistive load of 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms max and insulation resistance of 500 megohms min. It has a mechanical life of 100,000 operations for the ON-NONE-ON circuit, an electrical life of 50,000 operations, and operates within a temperature range of -30°C to +85°C. The unit conforms to UL94V-0 flammability standards and uses a nonshorting contact mechanism with a 26° angle of throw.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches SPDT ON-ON .394 FLAT STRAIGHT PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12EP | 2300-B12EP | B12EP | B12EP |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Screw Terminals | PC Pin | |
| Current Rating | 0.4000 amps | 0.1000 amps |