The B12HP is a subminiature, sealed, antistatic toggle switch designed for low-voltage, low-current logic-level circuits. It features a .248" (6.3mm) flat toggle actuator, straight PCB terminals, and a double-pole double-throw (DPDT) ON-OFF-ON circuit. The switch includes a threaded bushing for panel seal mounting meeting IP65 (IEC 60529) specifications. Construction includes a carbon-blended polyamide bushing and support bracket for electrostatic discharge protection, epoxy-sealed terminals, and a totally sealed body to prevent contamination. Electrical ratings include 0.4VA maximum at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. Mechanical life exceeds 50,000 operations, with an operating temperature range of -30°C to +85°C. The switch complies with UL94V-0 flammability standards.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch SPDT Through Hole
Toggle Switches SPDT ON-ON .248 FLAT STRAIGHT PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12HP | 2300-B12HP | B12HP-ND | B12HP | B12HP |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | |
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |