The A Series is a family of process sealed subminiature toggle switches designed for low-voltage, logic-level applications. The switches feature a totally sealed body construction, STC contact mechanism for reliable operation, and .100" x .100" (2.54mm x 2.54mm) terminal spacing matching standard PCB grid patterns. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical life exceeds 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. The operating temperature range is -30°C to +85°C. Terminals are designed for wave or manual soldering, and toggle options include antistatic materials. Dimensions vary by configuration, with .394" (10.0mm) and .248" (6.3mm) toggle lengths available. The switches are not UL recognized or CSA certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-ON .559 HIGH BLK STRAIGHT PC .4VA
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12KP-BA | A12KP-BA | 2300-A12KP-BA | A12KP-BA-ND | A12KP-BA | A12KP-BA |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |