The A Series consists of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction with epoxy-sealed or ultrasonically welded terminals to prevent contamination, and terminals with 0.100" (2.54mm) spacing conforming to standard PCB grid layouts. They offer contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum at 500V DC, and dielectric strength of 500V AC between contacts and case. Electrical life is rated at 50,000 operations minimum, and mechanical life ranges from 50,000 to 100,000 operations depending on circuit type. Operating temperature ranges from -30°C to +85°C. The toggle actuator is available in glass fiber reinforced polyamide for antistatic versions or nickel-plated brass, with phosphor bronze contacts gold-plated for reliability. The switches support wave or manual soldering and are rated for 0.4VA maximum at 28V AC/DC. No UL or CSA certification has been applied.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches ON-OFF-ON .394 BAT STRT BRKT PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A13AB | 2300-A13AB | A13AB-ND | A13AB | A13AB | A13AB |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |