The A22JH is a double-pole, ON-NONE-ON circuit toggle switch in the Series A process sealed subminiature toggle family. It features a .248" (6.3mm) bat toggle, right-angle PC terminals, and a vertical mounting orientation. The switch has a subminiature footprint with 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing, conforming to standard PCB grid patterns. It is fully sealed to prevent contamination and supports automated soldering and cleaning. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC for logic-level applications, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The toggle operates at a 26° angle of throw with nonshorting contact timing. Mechanical life is 100,000 operations minimum, and electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The case and toggle are made from glass fiber reinforced polyamide, with phosphor bronze contacts plated in gold.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole, Right Angle
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches DPDT ON-ON .248 BAT RIGHT ANGL PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22JH | 2300-A22JH | A22JH | A22JH-ND | A22JH | A22JH |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |