The A series is a family of process-sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a total sealed body construction, gold-plated phosphor bronze contacts, and glass fiber reinforced polyamide housing. They provide a 26° angle of throw, nonshorting contact timing, and a terminal spacing of 2.54 mm x 2.54 mm matching standard PCB grids. The operating temperature range is -30°C to +85°C, with a mechanical life of up to 100,000 operations for On-None-On and On-Off-On circuits, and an electrical life of 50,000 operations. Contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum at 500 V DC. Soldering is compatible with wave and manual methods. The A22KH-BB variant includes a short paddle toggle and vertical PC terminals with a bracket, consistent with the series' dimensional and functional specifications.
Complement to A Switches
Toggle Switch DPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22KH-BB | A22KH-BB-ND | 2300-A22KH-BB | A22KH-BB | A22KH-BB | A22KH-BB |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |