The A Series is a family of process-sealed subminiature toggle switches designed for low-voltage, logic-level circuits. All variants feature a totally sealed body, STC contact mechanism for reliable actuation, and .100" x .100" (2.54mm x 2.54mm) terminal spacing compatible with standard PCB grids. The switches have a 26° throw angle, nonshorting contact timing, and are rated for 0.4VA maximum at 28V AC/DC. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute between contacts and between contacts and case. Electrical life is 50,000 operations minimum. Operating temperature ranges from −30°C to +85°C. The case and toggle housing are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated. Terminal configurations include straight, right angle, and vertical mounting options.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches (ON)OFF(ON) .394 BAT STRT PC .4VA WHT CAP
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A28AP-GB | 2300-A28AP-GB | A28AP-GB | A28AP-GB | A28AP-GB |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.1000 amps |