The A Series is a family of sealed subminiature toggle switches for low-voltage logic-level circuits. Featuring a 2.54mm x 2.54mm terminal spacing and epoxy-sealed terminals, they support PC board mounting in straight, right-angle, or vertical orientations. The switches have a 26° throw, nonshorting contact timing, and operate at 0.4VA max at 28V AC/DC. Contact resistance is 50 milliohms max, with 500 megohms min insulation resistance at 500V DC. Mechanical life is 50,000 to 100,000 operations; electrical life is 50,000 operations. Operating temperature ranges from -30°C to +85°C. Toggle actuators are glass fiber reinforced polyamide, contacts are phosphor bronze with gold plating. Antistatic toggles are available. No UL or CSA certification applies.
Complement to A Switches
Toggle Switch SPST Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches ON-OFF .370 HIGH RED STRAIGHT PC .4VA
SWITCH TOGGLE SPST 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A11KP-AA | A11KP-AA-ND | 2300-A11KP-AA | A11KP-AA | A11KP-AA | A11KP-AA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin |