NKK Switches Rotary Switches HS16-3SN

Description
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 360-3476-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-3476-ND
Rotary Switches 360-3476-ND
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 3Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches - 09X9951 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches
09X9951
Switch, Rotary, 3Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches 09X9951
SWITCH, ROTARY, 3POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
HS16-3SN
Rotary Switches HS16-3SN
Rotary Switches 12A 3POLE SHORTING KNURLED SHAFT

Rotary Switches 12A 3POLE SHORTING KNURLED SHAFT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 360-3476-ND 09X9951 HS16-3SN
Product Name Rotary Switches Switch, Rotary, 3Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 12.0 amps 12.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 3
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 2657662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 45 degrees
Number of Poles 2 poles
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details