The FD02FC16H-R is a surface mount ultra-thin DIP rotary switch with 16 positions and complement-coded contacts, featuring gull-wing terminals for mechanical stability and solder joint inspection. It measures 7.7mm square and 3.1 to 3.3mm in height, with a maximum contact resistance of 100 milliohms, insulation resistance of 1 GΩ minimum at 250V DC, and dielectric strength of 250V AC for one minute. Rated for 0.4VA maximum at 20V AC/DC, it supports 10,000 electrical and mechanical operations, operates from -25°C to +85°C, and is compatible with reflow soldering profiles up to 250°C. The switch body uses heat-resistant PPS resin and gold-plated Corson alloy contacts. Tape-reel packaging complies with EIA-481-D and holds 500 units for right-angle configurations. Coplanarity is maintained within 0.1mm.
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals
ULTRA-THIN DIP ROTARY
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | FD02FC16H-R | 2300-FD02FC16H-R |
| Product Name | Ultra-Thin DIP Rotary Switch | Rotary Switches |
| Current Rating | 0.4 amps |