NKK Switches Ultra-Thin DIP Rotary Switch FD02FR16H-R

Description
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote
Description
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FD02FR16H-R is a surface mount ultra-thin DIP rotary switch with gull wing terminals, measuring 7.7mm square and 3.1 to 3.3mm in height. It features gold-plated corson alloy contacts, a PPS resin body, and operates reliably through reflow soldering with a peak temperature of 250°C. Electrical ratings include a maximum 0.4VA resistive load at 20V AC/DC, 100 milliohms maximum contact resistance, and 1 GΩ minimum insulation resistance at 250V DC. The switch accepts 16 positions, has a mechanical and electrical life of 10,000 operations, and is rated for operation from -25°C to +85°C. Coplanarity is maintained within 0.1mm. Packaging is tape-reel for right-angle variants, with 500 units per reel.

Datasheet Summary
Powered by GS/AI

The FD02FR16H-R is a surface mount ultra-thin DIP rotary switch with gull wing terminals, measuring 7.7mm square and 3.1 to 3.3mm in height. It features gold-plated corson alloy contacts, a PPS resin body, and operates reliably through reflow soldering with a peak temperature of 250°C. Electrical ratings include a maximum 0.4VA resistive load at 20V AC/DC, 100 milliohms maximum contact resistance, and 1 GΩ minimum insulation resistance at 250V DC. The switch accepts 16 positions, has a mechanical and electrical life of 10,000 operations, and is rated for operation from -25°C to +85°C. Coplanarity is maintained within 0.1mm. Packaging is tape-reel for right-angle variants, with 500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin DIP Rotary Switch - FD02FR16H-R - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin DIP Rotary Switch
FD02FR16H-R
Ultra-Thin DIP Rotary Switch FD02FR16H-R
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.

Ultra-Thin DIP Rotary Switches with Surface Mount Terminals

  • Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting.
  •  Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection.
  • Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering.
  • Internal construction incorporating metal springs promotes smooth, crisp operation.
  • Advanced contact reliability is achieved through gold-plated contacts.
Supplier's Site Datasheet
Rotary Switches 2300-FD02FR16H-R
ULTRA-THIN DIP ROTARY

ULTRA-THIN DIP ROTARY

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Rotary Switches Rotary Switches
Product Number FD02FR16H-R 2300-FD02FR16H-R
Product Name Ultra-Thin DIP Rotary Switch Rotary Switches
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL13ETW01-040 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Ultra-Thin DIP Rotary Switch - FD01FC16H-S - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers
High Security Keylock - CKL12BTW01-044 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers