NKK Switches 10mm Ultra-Thin SMT DIP Rotary FR02KR16P-R

Description
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.
Request a Quote Datasheet
Description
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin SMT DIP Rotary - FR02KR16P-R - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin SMT DIP Rotary
FR02KR16P-R
10mm Ultra-Thin SMT DIP Rotary FR02KR16P-R
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.

FR02-Series 10mm Ultra-Thin SMT DIP Rotaries

  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards.
  • Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting.
  • Detent mechanism gives crisp, positive action for accurate switch setting.
Supplier's Site Datasheet
Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches - 09X9357 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches
09X9357
Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches 09X9357
SWITCH, ROTARY, 1POLE, 16 POSITION, 0.1A, 5V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 16 POSITION, 0.1A, 5V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number FR02KR16P-R 09X9357
Product Name 10mm Ultra-Thin SMT DIP Rotary Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-024 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
10mm Ultra-Thin DIP Rotary - FR01SC16P-S - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
View Details
3 suppliers
High Security Keylock - CKL12BTW01-004 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers