NKK Switches Rotary Switches HS16-4N

Description
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 360-2355-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-2355-ND
Rotary Switches 360-2355-ND
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
HS16-4N
Rotary Switches HS16-4N
Rotary Switches 12 AMP 4P 2-11 POS

Rotary Switches 12 AMP 4P 2-11 POS

Buy Now Datasheet
Switch, Rotary, 4Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches - 09X9953 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches
09X9953
Switch, Rotary, 4Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches 09X9953
SWITCH, ROTARY, 4POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
SWITCH, ROTARY, QC SOLDER LUG TERMINAL,12A @ 125VAC, 6A @ 250VAC
70192247
SWITCH, ROTARY, QC SOLDER LUG TERMINAL,12A @ 125VAC, 6A @ 250VAC 70192247
SWITCH, ROTARY, QC SOLDER LUG TERMINAL,12A @ 125VAC, 6A @ 250VAC

SWITCH, ROTARY, QC SOLDER LUG TERMINAL,12A @ 125VAC, 6A @ 250VAC

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 360-2355-ND HS16-4N 09X9953 70192247
Product Name Rotary Switches Rotary Switches Switch, Rotary, 4Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches SWITCH, ROTARY, QC SOLDER LUG TERMINAL,12A @ 125VAC, 6A @ 250VAC
Actuator Type Flush Actuator
Current Rating 12.0 amps 12.0 amps 12.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 4
Poles per Deck 1 4
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details