The CKL series are high security keylocks with a 19mm bushing, available in flat or tubular key styles, designed for higher security applications. The part features a SPDT ON-NONE-ON circuit with silver contacts and solder lug terminals, rated at 3A @ 250V AC. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case for one minute. Mechanical life is 30,000 cycles minimum and electrical life is 10,000 cycles minimum. The housing is zinc alloy with chrome plating, and the base is LCP. Operating temperature ranges from -25°C to +70°C. Mounting torque is 1.5 Nm maximum. The switch has a 90° angle of throw for 2-position operation and a break-before-make contact timing. Epoxy sealed terminals prevent contamination.
16mm & 19mm High Security Keylocks
HIGH SECURITY KEYLOCK
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount
Keylock Switches 19MM ON-ON RMVE 1POS TUBE KEY#041 3A LUG
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKL12BTW01-041 | 2300-CKL12BTW01-041 | CKL12BTW01-041-ND | CKL12BTW01-041 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 3.0 amps | 3.0 amps | ||
| AC Voltage Rating | 250 volts | |||
| Positions per Pole | SPDT |