NKK Switches High Security Keylock CKL13EFW01-019

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKL series are 19mm diameter high security keylocks with a 90° angular throw for 2-position operation and 45° for 3-position, featuring a break-before-make contact timing. They have a rated electrical capacity of 3A at 250V AC, a contact resistance of 20 milliohms maximum, and insulation resistance of 1,000 megohms minimum at 500V DC. Dielectric strength is 1,500V AC between contacts and case for one minute. Mechanical life is 30,000 cycles minimum and electrical life is 10,000 cycles minimum. The housing is zinc alloy with chrome plating, the bushing is 19mm, and the key is either brass with chrome plating (flat) or brass with nickel plating (tubular). The contact terminals are copper with silver plating, and the switch operates from -25°C to +70°C. Mounting torque is 1.5 Nm maximum. The terminals are epoxy sealed.

Datasheet Summary
Powered by GS/AI

The CKL series are 19mm diameter high security keylocks with a 90° angular throw for 2-position operation and 45° for 3-position, featuring a break-before-make contact timing. They have a rated electrical capacity of 3A at 250V AC, a contact resistance of 20 milliohms maximum, and insulation resistance of 1,000 megohms minimum at 500V DC. Dielectric strength is 1,500V AC between contacts and case for one minute. Mechanical life is 30,000 cycles minimum and electrical life is 10,000 cycles minimum. The housing is zinc alloy with chrome plating, the bushing is 19mm, and the key is either brass with chrome plating (flat) or brass with nickel plating (tubular). The contact terminals are copper with silver plating, and the switch operates from -25°C to +70°C. Mounting torque is 1.5 Nm maximum. The terminals are epoxy sealed.

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKL13EFW01-019 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKL13EFW01-019
High Security Keylock CKL13EFW01-019
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches 2300-CKL13EFW01-019
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Keylock Switches - CKL13EFW01-019-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKL13EFW01-019-ND
Keylock Switches CKL13EFW01-019-ND
Keylock Switch 3 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 3 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKL13EFW01-019
Keylock Switches CKL13EFW01-019
Keylock Switches ON-OFF-ON 3A LUG FLT KY#19 RMVE 1POS 19MM

Keylock Switches ON-OFF-ON 3A LUG FLT KY#19 RMVE 1POS 19MM

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKL13EFW01-019 2300-CKL13EFW01-019 CKL13EFW01-019-ND CKL13EFW01-019
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-014 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL13ETW01-040 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKM12BFW01-010 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers