NKK Switches High Security Keylock CKL12ATW01-041

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKL series high security keylock is a 19mm bushing-mounted switch with a flat key, offering a SPDT ON-NONE-ON circuit and solder lug terminals rated for 3A at 250V AC. It features a die-cast zinc alloy housing with chrome plating, a vertically rotating switching mechanism with self-cleaning silver contacts, and a 90° angle of throw. The switch has a mechanical life of 30,000 cycles and an electrical life of 10,000 cycles. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. Operating temperature ranges from -25°C to +70°C. The housing is assembled with epoxy-sealed terminals, and mounting torque is limited to 1.5 Nm. The switch is designed for higher security applications.

Datasheet Summary
Powered by GS/AI

The CKL series high security keylock is a 19mm bushing-mounted switch with a flat key, offering a SPDT ON-NONE-ON circuit and solder lug terminals rated for 3A at 250V AC. It features a die-cast zinc alloy housing with chrome plating, a vertically rotating switching mechanism with self-cleaning silver contacts, and a 90° angle of throw. The switch has a mechanical life of 30,000 cycles and an electrical life of 10,000 cycles. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. Operating temperature ranges from -25°C to +70°C. The housing is assembled with epoxy-sealed terminals, and mounting torque is limited to 1.5 Nm. The switch is designed for higher security applications.

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKL12ATW01-041 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKL12ATW01-041
High Security Keylock CKL12ATW01-041
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches 2300-CKL12ATW01-041
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Keylock Switches - CKL12ATW01-041-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKL12ATW01-041-ND
Keylock Switches CKL12ATW01-041-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKL12ATW01-041
Keylock Switches CKL12ATW01-041
Keylock Switches 19MM ON-ON RMVE 2POS TUBE KEY#041 3A LUG

Keylock Switches 19MM ON-ON RMVE 2POS TUBE KEY#041 3A LUG

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKL12ATW01-041 2300-CKL12ATW01-041 CKL12ATW01-041-ND CKL12ATW01-041
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 360-3476-ND - DigiKey
Specs
Actuator Type Flush Actuator
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
3 suppliers
High Security Keylock - CKL12ATW01-034 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKM12BTW01 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
6 suppliers