NKK Switches High Security Keylock CKM12ATW01-004

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKM series high-security keylock is a 16mm bushing-mounted switch with a flat key, offering a 3A at 250V AC resistive load capacity, 30,000 mechanical cycles, and 10,000 electrical cycles. It features a break-before-make contact timing, 90° angular throw, and withstands 15 kV ESD. The housing is glass fiber reinforced PBT with a brass nickel-plated flat key, copper silver-plated terminals, and an operating temperature range of -25°C to +70°C. It includes epoxy-sealed terminals and an operating torque of 0.04 Nm for flat keys. The part is rated for 1,000 megohms insulation resistance and 1,500V AC dielectric strength between contacts and case.

Datasheet Summary
Powered by GS/AI

The CKM series high-security keylock is a 16mm bushing-mounted switch with a flat key, offering a 3A at 250V AC resistive load capacity, 30,000 mechanical cycles, and 10,000 electrical cycles. It features a break-before-make contact timing, 90° angular throw, and withstands 15 kV ESD. The housing is glass fiber reinforced PBT with a brass nickel-plated flat key, copper silver-plated terminals, and an operating temperature range of -25°C to +70°C. It includes epoxy-sealed terminals and an operating torque of 0.04 Nm for flat keys. The part is rated for 1,000 megohms insulation resistance and 1,500V AC dielectric strength between contacts and case.

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKM12ATW01-004 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKM12ATW01-004
High Security Keylock CKM12ATW01-004
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches 2300-CKM12ATW01-004
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Keylock Switches - 360-3025-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
360-3025-ND
Keylock Switches 360-3025-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKM12ATW01-004
Keylock Switches CKM12ATW01-004
Keylock Switches SPDT 3A 16MM ON-ON TUBE KEY

Keylock Switches SPDT 3A 16MM ON-ON TUBE KEY

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKM12ATW01-004 2300-CKM12ATW01-004 360-3025-ND CKM12ATW01-004
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 360-2988-ND - DigiKey
Specs
Actuator Type Flush Actuator
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
3 suppliers
High Security Keylock - CKL12BTW01-005 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Medium Security Keylock - SK13EDW01-006 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 125 volts
View Details
2 suppliers
High Security Keylock - CKL12BFW01-005 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers