The FR01SC10P is a 10mm through-hole DIP rotary switch with a dial actuator, 10 decimal positions, complement-coded (yellow actuator), and straight PC terminals. It features a compact low-profile design for high-density PCB mounting, with gold-plated contacts for reliable low-current switching. The switch operates at 100mA @ 5V DC and has a mechanical and electrical life of 10,000 detent operations. Operating temperature ranges from -25°C to +85°C, with insulation resistance of at least 1,000 megohms and dielectric strength of 250V AC for one minute. The actuator and housing are made of UL94V-0 rated glass fiber reinforced polyamide. Soldering is recommended per Profile A, with the switch set to the 7 position during the process.
10mm DIP Rotaries
Coded Rotary Switches 10 POS COMP CODE DIAL STRAIGHT PC
| NKK Switches | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | FR01SC10P | FR01SC10P |
| Product Name | 10mm Ultra-Thin DIP Rotary | Coded Rotary Switches |
| Actuator Type | Knobbed Shaft |