The CKL series is a 19mm high-security keylock with flat or tubular key options, rated 3A at 250V AC. It features a die-cast zinc alloy housing with chrome plating, copper silver-plated contacts, and epoxy-sealed terminals. The switch operates with a 90° throw for two-position models and has a mechanical life of 30,000 cycles and electrical life of 10,000 cycles. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. Operating temperature ranges from -25°C to +70°C. Vibration tolerance is 10-55Hz at 0.7mm amplitude, and shock resistance is 30G. Mounting torque is 1.5 Nm maximum.
16mm & 19mm High Security Keylocks
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount
HIGH SECURITY KEYLOCK
Keylock Switches 19MM ON-ON RMVE 2POS TUBE KEY#016 3A LUG
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKL12ATW01-016 | CKL12ATW01-016-ND | 2300-CKL12ATW01-016 | CKL12ATW01-016 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 3.0 amps | 3.0 amps | ||
| AC Voltage Rating | 250 volts | |||
| Positions per Pole | SPDT |