NKK Switches High Security Keylock CKL12BTW01-044

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKL series is a high-security keylock with a 19mm bushing, available in flat or tubular key styles, designed for applications requiring rugged construction and high reliability. It features a vertically rotating switching mechanism with self-cleaning silver contacts, rated for 3A at 250V AC resistive load, and a mechanical life of 30,000 cycles. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The housing is zinc alloy with chrome plating, and the base is LCP. Operating temperature ranges from -25°C to +70°C. Mounting torque is 1.5 Nm maximum. The switch has a 90° angular throw for 2-position operation and a break-before-make contact timing. Terminals are solder lugs with epoxy sealing. Electrostatic discharge protection is not specified for CKL models.

Datasheet Summary
Powered by GS/AI

The CKL series is a high-security keylock with a 19mm bushing, available in flat or tubular key styles, designed for applications requiring rugged construction and high reliability. It features a vertically rotating switching mechanism with self-cleaning silver contacts, rated for 3A at 250V AC resistive load, and a mechanical life of 30,000 cycles. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The housing is zinc alloy with chrome plating, and the base is LCP. Operating temperature ranges from -25°C to +70°C. Mounting torque is 1.5 Nm maximum. The switch has a 90° angular throw for 2-position operation and a break-before-make contact timing. Terminals are solder lugs with epoxy sealing. Electrostatic discharge protection is not specified for CKL models.

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKL12BTW01-044 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKL12BTW01-044
High Security Keylock CKL12BTW01-044
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches - CKL12BTW01-044-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKL12BTW01-044-ND
Keylock Switches CKL12BTW01-044-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches 2300-CKL12BTW01-044
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKL12BTW01-044
Keylock Switches CKL12BTW01-044
Keylock Switches 19MM ON-ON RMVE 1POS TUBE KEY#044 3A LUG

Keylock Switches 19MM ON-ON RMVE 1POS TUBE KEY#044 3A LUG

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKL12BTW01-044 CKL12BTW01-044-ND 2300-CKL12BTW01-044 CKL12BTW01-044
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01KR16H-06XL-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers
High Security Keylock - CKL12ATW01-034 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Half-Inch Diameter Process Sealed Rotary - MRA112-CE - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
View Details
3 suppliers
Keylock Switches - CKL12ATW01-049-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers