NKK Switches High Security Keylock CKL12BTW01

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote Datasheet
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKL12BTW01 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKL12BTW01
High Security Keylock CKL12BTW01
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches - 360-1457-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
360-1457-ND
Keylock Switches 360-1457-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches - 2300-CKL12BTW01 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
2300-CKL12BTW01
Keylock Switches 2300-CKL12BTW01
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Switch, KEYLOCK, HIGHT SECURITY, ON-NONE-ON, 1 KEY REMOVABLE Position - 70192896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, KEYLOCK, HIGHT SECURITY, ON-NONE-ON, 1 KEY REMOVABLE Position
70192896
Switch, KEYLOCK, HIGHT SECURITY, ON-NONE-ON, 1 KEY REMOVABLE Position 70192896
High Security Keylocks, Contact Rating 3 A, Solder Lug Termination, Contact Resistance 20 Milliohms Epoxy sealed terminals prevent entry of flux and other contaminants Interior construction provides seal for contact area Rugged, die cast housing 19 mm CKL models designed for higher security requirements. Vertically rotating switching mechanism combines with self-cleaning sliding contacts for high reliability and long operating life.

High Security Keylocks, Contact Rating 3 A, Solder Lug Termination, Contact Resistance 20 Milliohms

  • Epoxy sealed terminals prevent entry of flux and other contaminants
  • Interior construction provides seal for contact area
    Rugged, die cast housing 19 mm CKL models designed for higher security requirements. Vertically rotating switching mechanism combines with self-cleaning sliding contacts for high reliability and long operating life.
Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
CKL12BTW01
Keylock Switches CKL12BTW01
Keylock Switches SPDT ON-NONE-ON

Keylock Switches SPDT ON-NONE-ON

Buy Now Datasheet
Keylock Switch, Spdt, 3A, 250V; Product Range Nkk Switches - 27R0124 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Spdt, 3A, 250V; Product Range Nkk Switches
27R0124
Keylock Switch, Spdt, 3A, 250V; Product Range Nkk Switches 27R0124
KEYLOCK SWITCH, SPDT, 3A, 250V; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Angle of Throw:90° RoHS Compliant: Yes

KEYLOCK SWITCH, SPDT, 3A, 250V; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKL12BTW01 360-1457-ND 2300-CKL12BTW01 70192896 CKL12BTW01 27R0124
Product Name High Security Keylock Keylock Switches Keylock Switches Switch, KEYLOCK, HIGHT SECURITY, ON-NONE-ON, 1 KEY REMOVABLE Position Keylock Switches Keylock Switch, Spdt, 3A, 250V; Product Range Nkk Switches
Actuator Type Keylock Keylock Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps
AC Voltage Rating 250 volts 250 volts 250 volts
Positions per Pole SPDT
Terminal Type Solder Lug Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-022 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Specs
Actuator Type Keylock
View Details
High Security Keylock - CKL12ATW01-034 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers