16mm & 19mm High Security Keylocks
HIGH SECURITY KEYLOCK
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount
High Security Keylocks, Contact Rating 3 A @ 250 VAC, Contact Resistance 20 Milliohms (Max.)
Keylock Switches SPDT ON-NONE-ON
KEYSWITCH, 16MM, 2 POS; Switch Operation:On-None-On
SWITCH, KEY OPERATED, SPDT, 3A, 250VAC; Product Range:CK Series; Contact Configuration:SPDT; Switch Operation:On-None-On
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKM12BFW01 | 2300-CKM12BFW01 | 360-1448-ND | 70192887 | CKM12BFW01 | 97K4354 | 11X3062 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches | Switch,KEYLOCK,Sealed,16MM HIGH SECURITY,ANTISTATIC,ON-NONE-ON,1 Position | Keylock Switches | Keyswitch, 16Mm, 2 Pos; Switch Operation Nkk Switches | Switch, Key Operated, Spdt, 3A, 250Vac; Product Range Nkk Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock | Keylock | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | ||
| AC Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Positions per Pole | SPDT | 2 Position | |||||
| Terminal Type | Solder Lug | Solder Terminals | Solder Terminals |