NKK Switches 10mm Ultra-Thin DIP Rotary FR01FC10H-06XL

Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR01 series consists of 10mm DIP rotary switches designed for low-voltage, low-current circuits, featuring through-hole mounting and a 3.8mm low profile. The FR01FC10H variant is a hexadecimal device with a screwdriver actuator and right-angle terminals. It has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is 100 milliohms maximum for the circuit, insulation resistance is 1,000 megohms minimum at 250V DC, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 10,000 detent operations. The actuator is glass fiber reinforced polyamide (UL94V-0), contacts are gold-plated, and terminals are gold-plated phosphor bronze. Operating temperature ranges from -25°C to +85°C. The switch is not UL or CSA certified. Soldering requires placement in the 7 position.

Datasheet Summary
Powered by GS/AI

The FR01 series consists of 10mm DIP rotary switches designed for low-voltage, low-current circuits, featuring through-hole mounting and a 3.8mm low profile. The FR01FC10H variant is a hexadecimal device with a screwdriver actuator and right-angle terminals. It has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is 100 milliohms maximum for the circuit, insulation resistance is 1,000 megohms minimum at 250V DC, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 10,000 detent operations. The actuator is glass fiber reinforced polyamide (UL94V-0), contacts are gold-plated, and terminals are gold-plated phosphor bronze. Operating temperature ranges from -25°C to +85°C. The switch is not UL or CSA certified. Soldering requires placement in the 7 position.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin DIP Rotary - FR01FC10H-06XL - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin DIP Rotary
FR01FC10H-06XL
10mm Ultra-Thin DIP Rotary FR01FC10H-06XL
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.

10mm DIP Rotaries

  • 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal
  • Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances.
  • Suited to lead-free solder processing applications because of heat resistant resin materials.
  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
FR01FC10H-06XL
Coded Rotary Switches FR01FC10H-06XL
Coded Rotary Switches 10 POS COMP CODE FLUSH RA PC .2 SPAC

Coded Rotary Switches 10 POS COMP CODE FLUSH RA PC .2 SPAC

Buy Now Datasheet

Technical Specifications

  NKK Switches VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number FR01FC10H-06XL FR01FC10H-06XL
Product Name 10mm Ultra-Thin DIP Rotary Coded Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin SMT DIP Rotary - FR02FC16P-R - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type Gull Wing
View Details
3 suppliers
Keylock Switches - CKL12BFW01-077-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
10mm Ultra-Thin SMT DIP Rotary - FR02KR16P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type Gull Wing
View Details