NKK Switches Standard Size Rotary HS16-5SN

Description
Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable for high performance. Flat and knurled shafts are available, as well as D-flat shafts in two sizes.
Request a Quote
Description
Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable for high performance. Flat and knurled shafts are available, as well as D-flat shafts in two sizes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HS16-5SN is a 6-pole, 12A at 125V AC, 6A at 250V AC, nonshorting rotary switch with 30° indexing. It features a D-flat shaft, phenolic resin knob and case, brass shaft and bushing with nickel plating, phosphor bronze movable contacts, and brass with silver plating stationary contacts. It has a mechanical life of 15,000 operations and an electrical life of 7,500 operations. Operating temperature ranges from -10°C to +70°C. The switch accepts a mounting torque of 2.94 Nm and is UL recognized when ordered with the appropriate suffix. Contact resistance is ≤10 milliohms, insulation resistance ≥200 megohms at 500V DC, and dielectric strength is 1,500V AC for 1 minute.

Datasheet Summary
Powered by GS/AI

The HS16-5SN is a 6-pole, 12A at 125V AC, 6A at 250V AC, nonshorting rotary switch with 30° indexing. It features a D-flat shaft, phenolic resin knob and case, brass shaft and bushing with nickel plating, phosphor bronze movable contacts, and brass with silver plating stationary contacts. It has a mechanical life of 15,000 operations and an electrical life of 7,500 operations. Operating temperature ranges from -10°C to +70°C. The switch accepts a mounting torque of 2.94 Nm and is UL recognized when ordered with the appropriate suffix. Contact resistance is ≤10 milliohms, insulation resistance ≥200 megohms at 500V DC, and dielectric strength is 1,500V AC for 1 minute.

Suppliers

Company
Product
Description
Supplier Links
Standard Size Rotary - HS16-5SN - NKK Switches
Scottsdale, AZ, United States
Standard Size Rotary
HS16-5SN
Standard Size Rotary HS16-5SN
Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable for high performance. Flat and knurled shafts are available, as well as D-flat shafts in two sizes.

Standard Size Rotary Switches

  • Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus
  • Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable for high performance.
  • Flat and knurled shafts are available, as well as D-flat shafts in two sizes.
Supplier's Site Datasheet
Rotary Switches - 2300-HS16-5SN - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Switches
2300-HS16-5SN
Rotary Switches 2300-HS16-5SN
STANDARD SIZE ROTARY

STANDARD SIZE ROTARY

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
HS16-5SN
Rotary Switches HS16-5SN
Rotary Switches 5P 11 POS D-FLAT SHAFT SHORTING 12A

Rotary Switches 5P 11 POS D-FLAT SHAFT SHORTING 12A

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number HS16-5SN 2300-HS16-5SN HS16-5SN
Product Name Standard Size Rotary Rotary Switches Rotary Switches
Current Rating 12.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01AR10HB - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
10mm Ultra-Thin DIP Rotary - FR01KR10P-W-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers
High Security Keylock - CKL12BTW01-050 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Ultra-Thin DIP Rotary Switch - FD01FC16H-S - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers