NKK Switches Standard Size Rotary HS16-5

Description
Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable for high performance. Flat and knurled shafts are available, as well as D-flat shafts in two sizes.
Request a Quote Datasheet
Description
Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable for high performance. Flat and knurled shafts are available, as well as D-flat shafts in two sizes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Size Rotary - HS16-5 - NKK Switches
Scottsdale, AZ, United States
Standard Size Rotary
HS16-5
Standard Size Rotary HS16-5
Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable for high performance. Flat and knurled shafts are available, as well as D-flat shafts in two sizes.

Standard Size Rotary Switches

  • Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus
  • Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable for high performance.
  • Flat and knurled shafts are available, as well as D-flat shafts in two sizes.
Supplier's Site Datasheet
Rotary Switches - HS16-5-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
HS16-5-ND
Rotary Switches HS16-5-ND
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Buy Now Datasheet
Rotary Switches - 2300-HS16-5 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Switches
2300-HS16-5
Rotary Switches 2300-HS16-5
STANDARD SIZE ROTARY

STANDARD SIZE ROTARY

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
HS16-5
Rotary Switches HS16-5
Rotary Switches STD SIZE ROTARY/POWER RATED

Rotary Switches STD SIZE ROTARY/POWER RATED

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number HS16-5 HS16-5-ND 2300-HS16-5 HS16-5
Product Name Standard Size Rotary Rotary Switches Rotary Switches Rotary Switches
Current Rating 12.0 amps 12.0 amps
AC Voltage Rating 125 volts
Positions per Pole SP11T 2 ~ 11
Terminal Type Solder Lug Solder Terminals
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL13ETW01-004 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
3 suppliers
Half-Inch Diameter Process Sealed Rotary - MRA112-BB - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
View Details
5 suppliers
Half-Inch Diameter Process Sealed Rotary - MRA112/208 - NKK Switches
Specs
Current Rating 0.2 amps
AC Voltage Rating 125 volts
Positions per Pole SP12T
View Details
4 suppliers
High Security Keylock - CKL12BTW01-016 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers