The FR01FR16H-S is a 10mm through-hole rotary switch with hexadecimal positioning and right-angle PCB terminals. It features a screwdriver actuator, gold-plated contacts, and a switching rating of 100mA at 5V DC with a nonswitching rating of 100mA at 50V DC. The device has a mechanical and electrical life of 10,000 detent operations, a contact resistance of 100 milliohms maximum, and operates within a temperature range of -25°C to +85°C. The actuator is made of glass fiber reinforced polyamide (UL94V-0), and terminals are phosphor bronze with gold plating. The switch is designed for low-voltage, low-current circuits and uses a detent mechanism for precise setting.
10mm DIP Rotaries
SWITCH, ROTARY, 1POLE, 16 POSITION, 0.1A, 5V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Coded Rotary Switches 10MM HEXADECIMAL 16P REAL CODED R/A
| NKK Switches | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | FR01FR16H-S | 09X9286 | FR01FR16H-S |
| Product Name | 10mm Ultra-Thin DIP Rotary | Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches | Coded Rotary Switches |
| Current Rating | 0.1 amps |